Microchip Technology, Inc. Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip MCP1642B-ADJI/MC

Description
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip - 29Y7745 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
29Y7745
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip 29Y7745
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29Y7745
Product Name Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details