Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 1Mhz, Msop-8; Topology Microchip MCP1642B-50I/MS

Description
DC/DC CONV, SYNC BUCK, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Msop-8; Topology Microchip - 72AC6139 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Msop-8; Topology Microchip
72AC6139
Dc/dc Conv, Sync Buck, 1Mhz, Msop-8; Topology Microchip 72AC6139
DC/DC CONV, SYNC BUCK, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Microchip - 29Y7754 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Microchip
29Y7754
Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Microchip 29Y7754
DC/DC CONV, SYNC BOOST, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Switching Frequency:1MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:800mA; Switching Frequency:1MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 72AC6139 29Y7754
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Msop-8; Topology Microchip Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Microchip
Input Voltage 0.6500 to 5.5 volts 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details