Microchip Technology, Inc. Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip MCP1642B-50I/MC

Description
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA; Switching Frequency:1MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA; Switching Frequency:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip - 29Y7753 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
29Y7753
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip 29Y7753
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA; Switching Frequency:1MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA; Switching Frequency:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29Y7753
Product Name Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
Frequency 1MHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details