Microchip Technology, Inc. Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip MCP1642B-30I/MC

Description
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:-; Switching Frequency:1MHz; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:-; Switching Frequency:1MHz; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip - 29Y7749 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
29Y7749
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip 29Y7749
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:-; Switching Frequency:1MHz; Product Range:-RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:-; Switching Frequency:1MHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29Y7749
Product Name Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
Frequency 1MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details