Microchip Technology, Inc. PWM Boost Converter with Auto Bypass MCP16412

Description
The MCP16411 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value. The MCP16411 use an automatic switchover from PWM to PFM mode for light load conditions, to maximize efficiency over a wide range of output current. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value. The MCP16411 includes an additional feature to a low-voltage boost converter for safety: Over-temperature Output. Devices, such as personal care products, Bluetooth headsets or toys, will benefit from combined Power Good and Die Overtemperature (PGT) output, which flags a warning signal when the output level drops below 10% of its nominal value or the die temperature exceeds the factory programmed temp (75°C default). Both functions are implemented in the device on the same PGT pin. The device also incorporates an output auto-discharge feature. While in shutdown, the device will automatically discharge the output capacitor using an internal switch. Additional Features Input Voltage Range: 0.8V (after start-up) to 5.25V Programmable Undervoltage Lockout (UVLO) Automatic Input-to-Output Bypass Operation Switching Mode : PWM (500 kHz) / Pulse Skipping Power Good and Die Over Temperature Output 1A Typical Inductor Peak Current Limit Up to 96% Efficiency Adjustable Output Voltage Range Programmable Low Battery Output Shutdown State : Output Discharge Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft Start Anti-Ringing Control Thermal Shutdown Available packages: 10-lead MSOP 10-lead 3 mm x 3 mm TDFN
Datasheet
Description
The MCP16411 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value. The MCP16411 use an automatic switchover from PWM to PFM mode for light load conditions, to maximize efficiency over a wide range of output current. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value. The MCP16411 includes an additional feature to a low-voltage boost converter for safety: Over-temperature Output. Devices, such as personal care products, Bluetooth headsets or toys, will benefit from combined Power Good and Die Overtemperature (PGT) output, which flags a warning signal when the output level drops below 10% of its nominal value or the die temperature exceeds the factory programmed temp (75°C default). Both functions are implemented in the device on the same PGT pin. The device also incorporates an output auto-discharge feature. While in shutdown, the device will automatically discharge the output capacitor using an internal switch. Additional Features Input Voltage Range: 0.8V (after start-up) to 5.25V Programmable Undervoltage Lockout (UVLO) Automatic Input-to-Output Bypass Operation Switching Mode : PWM (500 kHz) / Pulse Skipping Power Good and Die Over Temperature Output 1A Typical Inductor Peak Current Limit Up to 96% Efficiency Adjustable Output Voltage Range Programmable Low Battery Output Shutdown State : Output Discharge Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft Start Anti-Ringing Control Thermal Shutdown Available packages: 10-lead MSOP 10-lead 3 mm x 3 mm TDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Boost Converter with Auto Bypass - MCP16412 - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Boost Converter with Auto Bypass
MCP16412
PWM Boost Converter with Auto Bypass MCP16412
The MCP16411 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value. The MCP16411 use an automatic switchover from PWM to PFM mode for light load conditions, to maximize efficiency over a wide range of output current. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value. The MCP16411 includes an additional feature to a low-voltage boost converter for safety: Over-temperature Output. Devices, such as personal care products, Bluetooth headsets or toys, will benefit from combined Power Good and Die Overtemperature (PGT) output, which flags a warning signal when the output level drops below 10% of its nominal value or the die temperature exceeds the factory programmed temp (75°C default). Both functions are implemented in the device on the same PGT pin. The device also incorporates an output auto-discharge feature. While in shutdown, the device will automatically discharge the output capacitor using an internal switch. Additional Features Input Voltage Range: 0.8V (after start-up) to 5.25V Programmable Undervoltage Lockout (UVLO) Automatic Input-to-Output Bypass Operation Switching Mode : PWM (500 kHz) / Pulse Skipping Power Good and Die Over Temperature Output 1A Typical Inductor Peak Current Limit Up to 96% Efficiency Adjustable Output Voltage Range Programmable Low Battery Output Shutdown State : Output Discharge Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft Start Anti-Ringing Control Thermal Shutdown Available packages: 10-lead MSOP 10-lead 3 mm x 3 mm TDFN

The MCP16411 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value.

The MCP16411 use an automatic switchover from PWM to PFM mode for light load conditions, to maximize efficiency over a wide range of output current. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value.

The MCP16411 includes an additional feature to a low-voltage boost converter for safety: Over-temperature Output. Devices, such as personal care products, Bluetooth headsets or toys, will benefit from combined Power Good and Die Overtemperature (PGT) output, which flags a warning signal when the output level drops below 10% of its nominal value or the die temperature exceeds the factory programmed temp (75°C default). Both functions are implemented in the device on the same PGT pin.

The device also incorporates an output auto-discharge feature. While in shutdown, the device will automatically discharge the output capacitor using an internal switch.

Additional Features

  • Input Voltage Range: 0.8V (after start-up) to 5.25V
  • Programmable Undervoltage Lockout (UVLO)
  • Automatic Input-to-Output Bypass Operation
  • Switching Mode : PWM (500 kHz) / Pulse Skipping
  • Power Good and Die Over Temperature Output
  • 1A Typical Inductor Peak Current Limit
  • Up to 96% Efficiency
  • Adjustable Output Voltage Range
  • Programmable Low Battery Output
  • Shutdown State : Output Discharge
  • Internal Synchronous Rectifier
  • Internal Compensation
  • Inrush Current Limiting and Internal Soft Start
  • Anti-Ringing Control
  • Thermal Shutdown
  • Available packages:
    • 10-lead MSOP
    • 10-lead 3 mm x 3 mm TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP16412
Product Name PWM Boost Converter with Auto Bypass
Package Type Other; ['MSOP', 'TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Board Mount Modules - AHF2815D/HBB - 1032783-AHF2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details