Microchip Technology, Inc. Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip MCP1640T-I/CHY

Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip - 52R9886 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip
52R9886
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip 52R9886
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip - 73R3628 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip
73R3628
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip 73R3628
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Sot-23-6 Rohs Compliant Microchip - 74R7639 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Sot-23-6 Rohs Compliant Microchip
74R7639
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Sot-23-6 Rohs Compliant Microchip 74R7639
DC-DC Switching Boost Step Up Regulator, Adjustable, 650mV-5.5Vin, 2V-5.5Vout, 350mAout, SOT-23-6 RoHS Compliant: Yes

DC-DC Switching Boost Step Up Regulator, Adjustable, 650mV-5.5Vin, 2V-5.5Vout, 350mAout, SOT-23-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52R9886 74R7639
Product Name Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Sot-23-6 Rohs Compliant Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details