Microchip Technology, Inc. Synchronous Boost Regulator, 6-Sot-23; Topology Microchip MCP1640DT-I/CHY

Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip - 73R3627 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip
73R3627
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip 73R3627
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73R3627
Product Name Synchronous Boost Regulator, 6-Sot-23; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details