Microchip Technology, Inc. Synchronous Boost Regulator, Dfn-8; Topology Microchip MCP1640D-I/MC

Description
SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes
Description
SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1640/B/C/D is a synchronous boost regulator designed for low-voltage applications, capable of starting up from an input voltage as low as 0.65V. It features a typical efficiency of up to 96% and can handle output currents of up to 350mA depending on the input voltage and output configuration. The output voltage is adjustable within a range of 2.0V to 5.5V, making it suitable for various battery-powered devices, including single-cell Li-Ion and multi-cell alkaline applications. This regulator incorporates automatic PFM/PWM operation, with a low quiescent current of 19µA in PFM mode, ensuring minimal power consumption during standby. It also includes features such as inrush current limiting, internal soft start, and selectable shutdown states, providing either true load disconnect or input/output bypass options. The MCP1640 is available in an 8-lead DFN package, which is compact and suitable for space-constrained designs. Overall, this product is ideal for engineers looking for a reliable and efficient boost converter for portable electronic applications.

Datasheet Summary
Powered by GS/AI

The MCP1640/B/C/D is a synchronous boost regulator designed for low-voltage applications, capable of starting up from an input voltage as low as 0.65V. It features a typical efficiency of up to 96% and can handle output currents of up to 350mA depending on the input voltage and output configuration. The output voltage is adjustable within a range of 2.0V to 5.5V, making it suitable for various battery-powered devices, including single-cell Li-Ion and multi-cell alkaline applications. This regulator incorporates automatic PFM/PWM operation, with a low quiescent current of 19µA in PFM mode, ensuring minimal power consumption during standby. It also includes features such as inrush current limiting, internal soft start, and selectable shutdown states, providing either true load disconnect or input/output bypass options. The MCP1640 is available in an 8-lead DFN package, which is compact and suitable for space-constrained designs. Overall, this product is ideal for engineers looking for a reliable and efficient boost converter for portable electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Regulator, Dfn-8; Topology Microchip - 24R6825 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, Dfn-8; Topology Microchip
24R6825
Synchronous Boost Regulator, Dfn-8; Topology Microchip 24R6825
SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24R6825
Product Name Synchronous Boost Regulator, Dfn-8; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details