Microchip Technology, Inc. Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip MCP1640CT-I/CHY

Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip - 24R6823 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip
24R6823
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip 24R6823
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip - 73R3626 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip
73R3626
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip 73R3626
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24R6823
Product Name Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details