Microchip Technology, Inc. Synchronous Boost Regulator, Dfn-8; Topology Microchip MCP1640C-I/MC

Description
SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Regulator, Dfn-8; Topology Microchip - 24R6822 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, Dfn-8; Topology Microchip
24R6822
Synchronous Boost Regulator, Dfn-8; Topology Microchip 24R6822
SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24R6822
Product Name Synchronous Boost Regulator, Dfn-8; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details