IC REG BOOST ADJ 350MA SOT23-6 Product overview: MCP1640BT-I/CHY from Microchip Technology is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 350MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 350MA, SOT23, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP1640BT-I/CHY can be used for catalog matching and distributor lookup.
boost converterType Adjustable 2V~5.5V 350mA 800mV~5.5V SOT-23-6 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-MCP1640BT-I/CHY | MCP1640BT-I/CHY |
| Product Name | 350MA SOT23 Boost DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; Tape & Reel (TR) | SOT23 |
| Output Voltage | 2 to 5.5 volts | 2 to 5.5 volts |
| Input Voltage | 5.5 volts | 0.8000 to 5.5 volts |
| IOUT | 0.3500 amps | 0.3500 amps |