Microchip Technology, Inc. Synchronous Boost Regulator, 6-Sot-23; Topology Microchip MCP1640BT-I/CHY

Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip - 73R3625 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip
73R3625
Synchronous Boost Regulator, 6-Sot-23; Topology Microchip 73R3625
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip - 24R6820 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip
24R6820
Synchronous Boost Regulator, 6-Sot-23, Full Reel; Topology Microchip 24R6820
SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73R3625
Product Name Synchronous Boost Regulator, 6-Sot-23; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details