Microchip Technology, Inc. 500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator MCP1640

Description
The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch. Additional Features Up to 96% Typical Efficiency 800 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead DFN packages
Description
The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch. Additional Features Up to 96% Typical Efficiency 800 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead DFN packages
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1640 is a synchronous boost regulator designed for high efficiency and low-voltage applications. It operates with a low start-up voltage of 0.65V and can maintain functionality with an input voltage as low as 0.35V. The device supports an adjustable output voltage range from 2.0V to 5.5V, making it versatile for various applications. It features a typical peak input current limit of 800 mA, with specific output current capabilities depending on the input voltage. The MCP1640 operates in automatic PFM/PWM modes, with PWM operation at a frequency of 500 kHz. It has a low quiescent current of 19 µA in PFM mode and consumes less than 1 µA in shutdown mode. The regulator includes features such as true load disconnect, internal compensation, inrush current limiting, and over-temperature protection. It is available in compact SOT-23 and DFN packages, suitable for portable devices powered by single or multiple cell batteries.

Datasheet Summary
Powered by GS/AI

The MCP1640 is a synchronous boost regulator designed for high efficiency and low-voltage applications. It operates with a low start-up voltage of 0.65V and can maintain functionality with an input voltage as low as 0.35V. The device supports an adjustable output voltage range from 2.0V to 5.5V, making it versatile for various applications. It features a typical peak input current limit of 800 mA, with specific output current capabilities depending on the input voltage. The MCP1640 operates in automatic PFM/PWM modes, with PWM operation at a frequency of 500 kHz. It has a low quiescent current of 19 µA in PFM mode and consumes less than 1 µA in shutdown mode. The regulator includes features such as true load disconnect, internal compensation, inrush current limiting, and over-temperature protection. It is available in compact SOT-23 and DFN packages, suitable for portable devices powered by single or multiple cell batteries.

Suppliers

Company
Product
Description
Supplier Links
500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator - MCP1640 - Microchip Technology, Inc.
Chandler, AZ, United States
500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator
MCP1640
500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator MCP1640
The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch. Additional Features Up to 96% Typical Efficiency 800 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead DFN packages

The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch.

Additional Features

    • Up to 96% Typical Efficiency
    • 800 mA Typical Peak Input Current Limit:
      • IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT
      • IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT
      • IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT
    • Low Start-up Voltage: 0.65V
    • Operating Input Voltage: 0.35V
    • Adjustable Output Voltage Range: 2.0V to 5.5V
    • Maximum Input Voltage < VOUT < 5.5V
    • Automatic PFM/PWM Operation
    • PWM Operation at 500 kHz
    • Low Device Quiescent Current: 19 µA – typical PFM Mode
    • Shutdown Current (All States): < 1 µA
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • True Load Disconnect Shutdown
    • Low Noise, Anti-Ringing Control
    • Over-temperature Protection
    • SOT23-6 or 2x3 8-Lead DFN packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1640
Product Name 500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator
Package Type SOT23; Other; ['DFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - CD74AC04E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Input Voltage 1.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850C2TE V50 - TLS850C2TE V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC04ABQ,115 - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details