Microchip Technology, Inc. Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Dfn-8 Rohs Compliant Microchip MCP1640-I/MC

Description
DC-DC Switching Boost Step Up Regulator, Adjustable, 650mV-5.5Vin, 2V-5.5Vout, 350mAout, DFN-8 RoHS Compliant: Yes
Datasheet
Description
DC-DC Switching Boost Step Up Regulator, Adjustable, 650mV-5.5Vin, 2V-5.5Vout, 350mAout, DFN-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Dfn-8 Rohs Compliant Microchip - 84R7270 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Dfn-8 Rohs Compliant Microchip
84R7270
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Dfn-8 Rohs Compliant Microchip 84R7270
DC-DC Switching Boost Step Up Regulator, Adjustable, 650mV-5.5Vin, 2V-5.5Vout, 350mAout, DFN-8 RoHS Compliant: Yes

DC-DC Switching Boost Step Up Regulator, Adjustable, 650mV-5.5Vin, 2V-5.5Vout, 350mAout, DFN-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Synchronous Boost Regulator, Dfn-8; Topology Microchip - 52R9885 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Regulator, Dfn-8; Topology Microchip
52R9885
Synchronous Boost Regulator, Dfn-8; Topology Microchip 52R9885
SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes

SYNCHRONOUS BOOST REGULATOR, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:350mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 84R7270 52R9885
Product Name Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Dfn-8 Rohs Compliant Microchip Synchronous Boost Regulator, Dfn-8; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details