Microchip Technology, Inc. Dc/dc Conv, Buck, 2.2Mhz, 125Deg C; Topology Microchip MCP16362T-E/NMX

Description
DC/DC CONV, BUCK, 2.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VDFN-EP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 2.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VDFN-EP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.2Mhz, 125Deg C; Topology Microchip - 21AJ9706 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.2Mhz, 125Deg C; Topology Microchip
21AJ9706
Dc/dc Conv, Buck, 2.2Mhz, 125Deg C; Topology Microchip 21AJ9706
DC/DC CONV, BUCK, 2.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VDFN-EP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:2V RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VDFN-EP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 21AJ9706
Product Name Dc/dc Conv, Buck, 2.2Mhz, 125Deg C; Topology Microchip
Input Voltage 4 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details