Microchip Technology, Inc. 48V Input, 2.2MHz, Fixed PWM, Buck Regulator MCP16362

Description
The MCP16361/2/3 family of devices are highly integrated, high-efficiency, fixed-frequency, step-down DC-DC converters in a compact 8-lead 3x3 mm VDFN wettable flank package that operates from input voltage sources up to 48V. Integrated features include a high-side switch, fixed-frequency Peak Current Mode Control, Internal Compensation, Power Good, Peak Current Limit and Overtemperature Protection. The MCP16361/2/3 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation. High efficiency conversion is achieved by integrating the current-limited, low-resistance, high-speed N-Channel MOSFET and associated drive circuitry. High switching frequency minimizes the size of external filtering components resulting in a small size solution. The MCP16361/2/3 can supply 3A of continuous current while regulating the output voltage from 2.0V to 24V. An integrated, high-performance peak current mode architecture keeps the output voltage tightly regulated, even during input voltage steps and output current transient conditions that are common in power systems. The MCP16362 runs in PWM-only mode, and is recommended for applications in which the low-frequency component associated with PFM mode of operation is not desirable. Output voltage is set with an external resistor divider. The Power Good output pin will go from logic low to logic high (through an external pull-up resistor) once the output voltage is within 92% of the nominal set point. The EN input is used to turn the device on and off. While off, only a few micro-amps of current are consumed from the input. The MCP16361/2/3 is offered in a space-saving 8-lead 3x3 mm VDFN wettable flanks surface mount package Additional Features Input Voltage Range: 4.0V to 48V Adjustable Output Voltage Range: 2.0V to 24V Integrated N-Channel Buck Switch: 100 mOhm 3A Output Current 2.2 MHz Switching Frequency Shutdown Current: 5 μA typical Fixed PWM Mode of Operation Power Good Output Undervoltage Lockout (UVLO) Peak Current Mode Control Internal Compensation Internal Soft-Start Internal Bootstrap Diode Cycle-by-Cycle Peak Current Limit Overtemperature Protection Package: 8-lead 3x3 mm wettable flanks VDFN
Datasheet
Description
The MCP16361/2/3 family of devices are highly integrated, high-efficiency, fixed-frequency, step-down DC-DC converters in a compact 8-lead 3x3 mm VDFN wettable flank package that operates from input voltage sources up to 48V. Integrated features include a high-side switch, fixed-frequency Peak Current Mode Control, Internal Compensation, Power Good, Peak Current Limit and Overtemperature Protection. The MCP16361/2/3 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation. High efficiency conversion is achieved by integrating the current-limited, low-resistance, high-speed N-Channel MOSFET and associated drive circuitry. High switching frequency minimizes the size of external filtering components resulting in a small size solution. The MCP16361/2/3 can supply 3A of continuous current while regulating the output voltage from 2.0V to 24V. An integrated, high-performance peak current mode architecture keeps the output voltage tightly regulated, even during input voltage steps and output current transient conditions that are common in power systems. The MCP16362 runs in PWM-only mode, and is recommended for applications in which the low-frequency component associated with PFM mode of operation is not desirable. Output voltage is set with an external resistor divider. The Power Good output pin will go from logic low to logic high (through an external pull-up resistor) once the output voltage is within 92% of the nominal set point. The EN input is used to turn the device on and off. While off, only a few micro-amps of current are consumed from the input. The MCP16361/2/3 is offered in a space-saving 8-lead 3x3 mm VDFN wettable flanks surface mount package Additional Features Input Voltage Range: 4.0V to 48V Adjustable Output Voltage Range: 2.0V to 24V Integrated N-Channel Buck Switch: 100 mOhm 3A Output Current 2.2 MHz Switching Frequency Shutdown Current: 5 μA typical Fixed PWM Mode of Operation Power Good Output Undervoltage Lockout (UVLO) Peak Current Mode Control Internal Compensation Internal Soft-Start Internal Bootstrap Diode Cycle-by-Cycle Peak Current Limit Overtemperature Protection Package: 8-lead 3x3 mm wettable flanks VDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48V Input, 2.2MHz, Fixed PWM, Buck Regulator - MCP16362 - Microchip Technology, Inc.
Chandler, AZ, United States
48V Input, 2.2MHz, Fixed PWM, Buck Regulator
MCP16362
48V Input, 2.2MHz, Fixed PWM, Buck Regulator MCP16362
The MCP16361/2/3 family of devices are highly integrated, high-efficiency, fixed-frequency, step-down DC-DC converters in a compact 8-lead 3x3 mm VDFN wettable flank package that operates from input voltage sources up to 48V. Integrated features include a high-side switch, fixed-frequency Peak Current Mode Control, Internal Compensation, Power Good, Peak Current Limit and Overtemperature Protection. The MCP16361/2/3 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation. High efficiency conversion is achieved by integrating the current-limited, low-resistance, high-speed N-Channel MOSFET and associated drive circuitry. High switching frequency minimizes the size of external filtering components resulting in a small size solution. The MCP16361/2/3 can supply 3A of continuous current while regulating the output voltage from 2.0V to 24V. An integrated, high-performance peak current mode architecture keeps the output voltage tightly regulated, even during input voltage steps and output current transient conditions that are common in power systems. The MCP16362 runs in PWM-only mode, and is recommended for applications in which the low-frequency component associated with PFM mode of operation is not desirable. Output voltage is set with an external resistor divider. The Power Good output pin will go from logic low to logic high (through an external pull-up resistor) once the output voltage is within 92% of the nominal set point. The EN input is used to turn the device on and off. While off, only a few micro-amps of current are consumed from the input. The MCP16361/2/3 is offered in a space-saving 8-lead 3x3 mm VDFN wettable flanks surface mount package Additional Features Input Voltage Range: 4.0V to 48V Adjustable Output Voltage Range: 2.0V to 24V Integrated N-Channel Buck Switch: 100 mOhm 3A Output Current 2.2 MHz Switching Frequency Shutdown Current: 5 μA typical Fixed PWM Mode of Operation Power Good Output Undervoltage Lockout (UVLO) Peak Current Mode Control Internal Compensation Internal Soft-Start Internal Bootstrap Diode Cycle-by-Cycle Peak Current Limit Overtemperature Protection Package: 8-lead 3x3 mm wettable flanks VDFN

The MCP16361/2/3 family of devices are highly integrated, high-efficiency, fixed-frequency, step-down DC-DC converters in a compact 8-lead 3x3 mm VDFN wettable flank package that operates from input voltage sources up to 48V. Integrated features include a high-side switch, fixed-frequency Peak Current Mode Control, Internal Compensation, Power Good, Peak Current Limit and Overtemperature Protection. The MCP16361/2/3 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation.

High efficiency conversion is achieved by integrating the current-limited, low-resistance, high-speed N-Channel MOSFET and associated drive circuitry. High switching frequency minimizes the size of external filtering components resulting in a small size solution.

The MCP16361/2/3 can supply 3A of continuous current while regulating the output voltage from 2.0V to 24V. An integrated, high-performance peak current mode architecture keeps the output voltage tightly regulated, even during input voltage steps and output current transient conditions that are common in power systems.

The MCP16362 runs in PWM-only mode, and is recommended for applications in which the low-frequency component associated with PFM mode of operation is not desirable.

Output voltage is set with an external resistor divider. The Power Good output pin will go from logic low to logic high (through an external pull-up resistor) once the output voltage is within 92% of the nominal set point.

The EN input is used to turn the device on and off. While off, only a few micro-amps of current are consumed from the input.

The MCP16361/2/3 is offered in a space-saving 8-lead 3x3 mm VDFN wettable flanks surface mount package

Additional Features

  • Input Voltage Range: 4.0V to 48V
  • Adjustable Output Voltage Range: 2.0V to 24V
  • Integrated N-Channel Buck Switch: 100 mOhm
  • 3A Output Current
  • 2.2 MHz Switching Frequency
  • Shutdown Current: 5 μA typical
  • Fixed PWM Mode of Operation
  • Power Good Output
  • Undervoltage Lockout (UVLO)
  • Peak Current Mode Control
  • Internal Compensation
  • Internal Soft-Start
  • Internal Bootstrap Diode
  • Cycle-by-Cycle Peak Current Limit
  • Overtemperature Protection
  • Package: 8-lead 3x3 mm wettable flanks VDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP16362
Product Name 48V Input, 2.2MHz, Fixed PWM, Buck Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
LM10502 2MHz, 1A/1A Dual Step-Down Converters + Low-Dropout Linear Regulator - LM10502TLE/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Comm Control,Power Sequencing
Output Voltage 0.7000 to 3.6 volts
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LDV33 - TLS810B1LDV33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHCT04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details