Microchip Technology, Inc. Dc/dc Converter, Buck, 500Khz, Sot-23-6; Topology Microchip MCP16331T-E/CH

Description
DC/DC CONVERTER, BUCK, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BUCK, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck, 500Khz, Sot-23-6; Topology Microchip - 62X0518 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck, 500Khz, Sot-23-6; Topology Microchip
62X0518
Dc/dc Converter, Buck, 500Khz, Sot-23-6; Topology Microchip 62X0518
DC/DC CONVERTER, BUCK, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-50Vin, 2V-24Vout, 500Maout, Sot-23-6 Rohs Compliant Microchip - 31Y2508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-50Vin, 2V-24Vout, 500Maout, Sot-23-6 Rohs Compliant Microchip
31Y2508
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-50Vin, 2V-24Vout, 500Maout, Sot-23-6 Rohs Compliant Microchip 31Y2508
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-50Vin, 2V-24Vout, 500mAout, SOT-23-6 RoHS Compliant: Yes

DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-50Vin, 2V-24Vout, 500mAout, SOT-23-6 RoHS Compliant: Yes

Supplier's Site Datasheet
Buck Regulator, 500Khz, Sot-23-6; Topology Microchip - 84X5964 - Newark, An Avnet Company
Chicago, IL, United States
Buck Regulator, 500Khz, Sot-23-6; Topology Microchip
84X5964
Buck Regulator, 500Khz, Sot-23-6; Topology Microchip 84X5964
BUCK REGULATOR, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:2V RoHS Compliant: Yes

BUCK REGULATOR, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 62X0518 31Y2508 84X5964
Product Name Dc/dc Converter, Buck, 500Khz, Sot-23-6; Topology Microchip Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-50Vin, 2V-24Vout, 500Maout, Sot-23-6 Rohs Compliant Microchip Buck Regulator, 500Khz, Sot-23-6; Topology Microchip
Input Voltage 4.4 to 50 volts 4.4 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details