Microchip Technology, Inc. High Speed Low Side PWM Controller W/Dimming MCP1633

Description
MCP1633 is a Fixed Frequency Peak Current Mode PWM Controller and can be used as a standalone LED driver. Input Voltage: 3.0V – 5.5V Input Quiescent Current: 3.5mA typical Oscillator Frequency: 200kHz – 2.2MHz External Sync. Frequency Range: 0.1MHz – 2.5MHz Internal Driver RDSON P-Channel: 5Ω max. Internal Driver RDSON N-Channel: 5Ω max. PWM DIMM Driver RDSON P-Channel: 100Ω max. PWM DIMM Driver RDSON N-Channel: 100Ω max. UVLO Threshold: 3.0V max. with 100mV hysteresis OVP Default Threshold: 1.23V Thermal Shutdown Threshold: 1600C with 200C hysteresis For product comparison, please consider: MCP1631 Additional Features Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Internal over temperature protection Undervoltage Lockout Thermal shut down with hysteresis
Datasheet
Description
MCP1633 is a Fixed Frequency Peak Current Mode PWM Controller and can be used as a standalone LED driver. Input Voltage: 3.0V – 5.5V Input Quiescent Current: 3.5mA typical Oscillator Frequency: 200kHz – 2.2MHz External Sync. Frequency Range: 0.1MHz – 2.5MHz Internal Driver RDSON P-Channel: 5Ω max. Internal Driver RDSON N-Channel: 5Ω max. PWM DIMM Driver RDSON P-Channel: 100Ω max. PWM DIMM Driver RDSON N-Channel: 100Ω max. UVLO Threshold: 3.0V max. with 100mV hysteresis OVP Default Threshold: 1.23V Thermal Shutdown Threshold: 1600C with 200C hysteresis For product comparison, please consider: MCP1631 Additional Features Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Internal over temperature protection Undervoltage Lockout Thermal shut down with hysteresis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Low Side PWM Controller W/Dimming - MCP1633 - Microchip Technology, Inc.
Chandler, AZ, United States
High Speed Low Side PWM Controller W/Dimming
MCP1633
High Speed Low Side PWM Controller W/Dimming MCP1633
MCP1633 is a Fixed Frequency Peak Current Mode PWM Controller and can be used as a standalone LED driver. Input Voltage: 3.0V – 5.5V Input Quiescent Current: 3.5mA typical Oscillator Frequency: 200kHz – 2.2MHz External Sync. Frequency Range: 0.1MHz – 2.5MHz Internal Driver RDSON P-Channel: 5Ω max. Internal Driver RDSON N-Channel: 5Ω max. PWM DIMM Driver RDSON P-Channel: 100Ω max. PWM DIMM Driver RDSON N-Channel: 100Ω max. UVLO Threshold: 3.0V max. with 100mV hysteresis OVP Default Threshold: 1.23V Thermal Shutdown Threshold: 1600C with 200C hysteresis For product comparison, please consider: MCP1631 Additional Features Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Internal over temperature protection Undervoltage Lockout Thermal shut down with hysteresis

MCP1633 is a Fixed Frequency Peak Current Mode PWM Controller and can be used as a standalone LED driver.

Input Voltage: 3.0V – 5.5V
Input Quiescent Current: 3.5mA typical
Oscillator Frequency: 200kHz – 2.2MHz
External Sync. Frequency Range: 0.1MHz – 2.5MHz
Internal Driver RDSON P-Channel: 5Ω max.
Internal Driver RDSON N-Channel: 5Ω max.
PWM DIMM Driver RDSON P-Channel: 100Ω max.
PWM DIMM Driver RDSON N-Channel: 100Ω max.
UVLO Threshold: 3.0V max. with 100mV hysteresis
OVP Default Threshold: 1.23V
Thermal Shutdown Threshold: 1600C with 200C hysteresis

For product comparison, please consider: MCP1631

Additional Features

  • Integrated Over Voltage Comparator
  • Integrated Low Side MOSFET Driver
  • Internal over temperature protection
  • Undervoltage Lockout
  • Thermal shut down with hysteresis
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1633
Product Name High Speed Low Side PWM Controller W/Dimming
Package Type Other; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Power Distribution Switches - BSP78HUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Input Voltage 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC1G04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details