Microchip Technology, Inc. Pwm Controller, 600Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip MCP1632-BAE/MC

Description
PWM CONTROLLER, 600KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 600KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 600Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip - 17X9121 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 600Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip
17X9121
Pwm Controller, 600Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip 17X9121
PWM CONTROLLER, 600KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 600KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X9121
Product Name Pwm Controller, 600Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0017FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0203E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details