Microchip Technology, Inc. Pwm Controller, 300Khz, 3V-5.5V, Msop-8; Input Voltage Microchip MCP1632-AAE/MS

Description
PWM CONTROLLER, 300KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 300KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 3V-5.5V, Msop-8; Input Voltage Microchip - 17X9120 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 3V-5.5V, Msop-8; Input Voltage Microchip
17X9120
Pwm Controller, 300Khz, 3V-5.5V, Msop-8; Input Voltage Microchip 17X9120
PWM CONTROLLER, 300KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X9120
Product Name Pwm Controller, 300Khz, 3V-5.5V, Msop-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0242AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN0008G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details