Microchip Technology, Inc. Pwm Controller, 300Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip MCP1632-AAE/MC

Description
PWM CONTROLLER, 300KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 300KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip - 17X9119 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip
17X9119
Pwm Controller, 300Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip 17X9119
PWM CONTROLLER, 300KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 3V-5.5V, DFN-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:8Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X9119
Product Name Pwm Controller, 300Khz, 3V-5.5V, Dfn-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
DRV10983 24-V, 3-Phase Sensorless BLDC Motor Controller - DRV10983PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 8 to 28 volts
View Details
7 suppliers