PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:3.3V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 40M0610 |
| Product Name | Pwm Controller, 16V, Tssop-20; Input Voltage Microchip |
| Product | Pulse Width Modulation Drive |
| AC Input | 4 to 16 volts |
| DC Input | 4 to 16 volts |