Microchip Technology, Inc. Pwm Controller, 16V, Tssop-20; Input Voltage Microchip MCP1631HV-500E/ST

Description
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip - 40M0600 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip
40M0600
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip 40M0600
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 40M0600
Product Name Pwm Controller, 16V, Tssop-20; Input Voltage Microchip
Product Pulse Width Modulation Drive
AC Input 4 to 16 volts
DC Input 4 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0031FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN150G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details