Microchip Technology, Inc. Pwm Controller, 16V, Tssop-20; Input Voltage Microchip MCP1631HV-330E/ST

Description
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:3.3V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:3.3V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip - 40M0598 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip
40M0598
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip 40M0598
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:3.3V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:3.3V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 40M0598
Product Name Pwm Controller, 16V, Tssop-20; Input Voltage Microchip
Product Pulse Width Modulation Drive
AC Input 4 to 16 volts
DC Input 4 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 10 HP - CIMR-G7U45P51 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details