Microchip Technology, Inc. 30V/1A PWM Synchronous Buck Regulator MCP16312

Description
The MCP16311 is a compact, high-efficiency, fixed frequency PWM/PFM, synchronous step-down DC-DC converter in a 8-pin MSOP, or 2 x 3 TDFN package that operates from input voltage sources up to 30V. Integrated features include a high-side and a low-side switch, fixed frequency Peak Current Mode Control, internal compensation, peak-current limit and overtemperature protection. The MCP16311 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation. Additional Features Up to 95% Efficiency Input Voltage Range: 4.4V to 30V 1A Output Current Capability Output Voltage Range: 2.0V to 24V Integrated N-Channel Low and High-Side Switches: 170mΩ, Low Side 300mΩ, High Side Stable Reference Voltage: 0.8V Automatic Pulse Frequency Modulation/Pulse-Wid th Modulation (PFM/PWM) Operation: PWM Operation: 500 kHz MCP16312 provides PWM-only operation Low Device Shutdown Current: 3 μA typical Low Device Quiescent Current: 44 μA (non-switching, PFM Mode) Internal Compensation Internal Soft-Start: 300 μs (EN low to high) Peak Current Mode Control Cycle-by-Cycle Peak Current Limit Undervoltage Lockout (UVLO): 4.1V typical to start 3.6V typical to stop Overtemperature Protection MSOP-8 or 2x3 TDFN-8 package
Datasheet
Description
The MCP16311 is a compact, high-efficiency, fixed frequency PWM/PFM, synchronous step-down DC-DC converter in a 8-pin MSOP, or 2 x 3 TDFN package that operates from input voltage sources up to 30V. Integrated features include a high-side and a low-side switch, fixed frequency Peak Current Mode Control, internal compensation, peak-current limit and overtemperature protection. The MCP16311 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation. Additional Features Up to 95% Efficiency Input Voltage Range: 4.4V to 30V 1A Output Current Capability Output Voltage Range: 2.0V to 24V Integrated N-Channel Low and High-Side Switches: 170mΩ, Low Side 300mΩ, High Side Stable Reference Voltage: 0.8V Automatic Pulse Frequency Modulation/Pulse-Wid th Modulation (PFM/PWM) Operation: PWM Operation: 500 kHz MCP16312 provides PWM-only operation Low Device Shutdown Current: 3 μA typical Low Device Quiescent Current: 44 μA (non-switching, PFM Mode) Internal Compensation Internal Soft-Start: 300 μs (EN low to high) Peak Current Mode Control Cycle-by-Cycle Peak Current Limit Undervoltage Lockout (UVLO): 4.1V typical to start 3.6V typical to stop Overtemperature Protection MSOP-8 or 2x3 TDFN-8 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V/1A PWM Synchronous Buck Regulator - MCP16312 - Microchip Technology, Inc.
Chandler, AZ, United States
30V/1A PWM Synchronous Buck Regulator
MCP16312
30V/1A PWM Synchronous Buck Regulator MCP16312
The MCP16311 is a compact, high-efficiency, fixed frequency PWM/PFM, synchronous step-down DC-DC converter in a 8-pin MSOP, or 2 x 3 TDFN package that operates from input voltage sources up to 30V. Integrated features include a high-side and a low-side switch, fixed frequency Peak Current Mode Control, internal compensation, peak-current limit and overtemperature protection. The MCP16311 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation. Additional Features Up to 95% Efficiency Input Voltage Range: 4.4V to 30V 1A Output Current Capability Output Voltage Range: 2.0V to 24V Integrated N-Channel Low and High-Side Switches: 170mΩ, Low Side 300mΩ, High Side Stable Reference Voltage: 0.8V Automatic Pulse Frequency Modulation/Pulse-Wid th Modulation (PFM/PWM) Operation: PWM Operation: 500 kHz MCP16312 provides PWM-only operation Low Device Shutdown Current: 3 μA typical Low Device Quiescent Current: 44 μA (non-switching, PFM Mode) Internal Compensation Internal Soft-Start: 300 μs (EN low to high) Peak Current Mode Control Cycle-by-Cycle Peak Current Limit Undervoltage Lockout (UVLO): 4.1V typical to start 3.6V typical to stop Overtemperature Protection MSOP-8 or 2x3 TDFN-8 package

The MCP16311 is a compact, high-efficiency, fixed frequency PWM/PFM, synchronous step-down DC-DC converter in a 8-pin MSOP, or 2 x 3 TDFN package that operates from input voltage sources up to 30V. Integrated features include a high-side and a low-side switch, fixed frequency Peak Current Mode Control, internal compensation, peak-current limit and overtemperature protection. The MCP16311 provides all the active functions for local DC-DC conversion, with fast transient response and accurate regulation.

Additional Features

    • Up to 95% Efficiency
    • Input Voltage Range: 4.4V to 30V
    • 1A Output Current Capability
    • Output Voltage Range: 2.0V to 24V
    • Integrated N-Channel Low and High-Side Switches:
      • 170mΩ, Low Side
      • 300mΩ, High Side
    • Stable Reference Voltage: 0.8V
    • Automatic Pulse Frequency Modulation/Pulse-Width Modulation (PFM/PWM) Operation: PWM Operation: 500 kHz
      • MCP16312 provides PWM-only operation
    • Low Device Shutdown Current: 3 μA typical
    • Low Device Quiescent Current:
      • 44 μA (non-switching, PFM Mode)
    • Internal Compensation
    • Internal Soft-Start: 300 μs (EN low to high)
    • Peak Current Mode Control
    • Cycle-by-Cycle Peak Current Limit
    • Undervoltage Lockout (UVLO):
      • 4.1V typical to start
      • 3.6V typical to stop
    • Overtemperature Protection
    • MSOP-8 or 2x3 TDFN-8 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP16312
Product Name 30V/1A PWM Synchronous Buck Regulator
Package Type Other; ['MSOP', 'TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201PNE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
 - TLE4250GHTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; SCT595-5
View Details