Microchip Technology, Inc. Dc/dc Conv, Aec-Q100, Sync Buck, Tdfn-8; Topology Microchip MCP16311T-E/MNY

Description
DC/DC CONV, AEC-Q100, SYNC BUCK, TDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TDFN; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, SYNC BUCK, TDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TDFN; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, Sync Buck, Tdfn-8; Topology Microchip - 41AH8440 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, Sync Buck, Tdfn-8; Topology Microchip
41AH8440
Dc/dc Conv, Aec-Q100, Sync Buck, Tdfn-8; Topology Microchip 41AH8440
DC/DC CONV, AEC-Q100, SYNC BUCK, TDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TDFN; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, SYNC BUCK, TDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TDFN; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8440
Product Name Dc/dc Conv, Aec-Q100, Sync Buck, Tdfn-8; Topology Microchip
Input Voltage 4.4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details