Microchip Technology, Inc. Switching Controllers MCP16311-E/MS

Description
Switching Controllers 30V Input, PWM/PFM Synchronous Buck Switching Regulator
Datasheet
Description
Switching Controllers 30V Input, PWM/PFM Synchronous Buck Switching Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Controllers
MCP16311-E/MS
Switching Controllers MCP16311-E/MS
Switching Controllers 30V Input, PWM/PFM Synchronous Buck Switching Regulator

Switching Controllers 30V Input, PWM/PFM Synchronous Buck Switching Regulator

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 500Khz-Msop-8; Topology Microchip - 52X6085 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 500Khz-Msop-8; Topology Microchip
52X6085
Dc/dc Conv, Sync Buck, 500Khz-Msop-8; Topology Microchip 52X6085
DC/DC CONV, SYNC BUCK, 500KHZ-MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 500KHZ-MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP16311-E/MS 52X6085
Product Name Switching Controllers Dc/dc Conv, Sync Buck, 500Khz-Msop-8; Topology Microchip
Input Voltage 4.4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details