Microchip Technology, Inc. Pwm Controller, 5V, Tssop-20; Input Voltage Microchip MCP1631-E/ST

Description
PWM CONTROLLER, 5V, TSSOP-20; Input Voltage:5V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 5V, TSSOP-20; Input Voltage:5V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 5V, Tssop-20; Input Voltage Microchip - 40M0596 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 5V, Tssop-20; Input Voltage Microchip
40M0596
Pwm Controller, 5V, Tssop-20; Input Voltage Microchip 40M0596
PWM CONTROLLER, 5V, TSSOP-20; Input Voltage:5V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 5V, TSSOP-20; Input Voltage:5V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 40M0596
Product Name Pwm Controller, 5V, Tssop-20; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0027FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0012E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
3 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details