Microchip Technology, Inc. Ic, Pwm, High Speed, 8Msop; Input Voltage Microchip MCP1630V-E/MS

Description
IC, PWM, HIGH SPEED, 8MSOP; Input Voltage:5V; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
IC, PWM, HIGH SPEED, 8MSOP; Input Voltage:5V; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm, High Speed, 8Msop; Input Voltage Microchip - 18T9161 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm, High Speed, 8Msop; Input Voltage Microchip
18T9161
Ic, Pwm, High Speed, 8Msop; Input Voltage Microchip 18T9161
IC, PWM, HIGH SPEED, 8MSOP; Input Voltage:5V; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, PWM, HIGH SPEED, 8MSOP; Input Voltage:5V; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Pwm Controller, 15V, Msop-8; Input Voltage Microchip - 56K6979 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 15V, Msop-8; Input Voltage Microchip
56K6979
Pwm Controller, 15V, Msop-8; Input Voltage Microchip 56K6979
PWM CONTROLLER, 15V, MSOP-8; Input Voltage:5V; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CONTROLLER, 15V, MSOP-8; Input Voltage:5V; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 18T9161
Product Name Ic, Pwm, High Speed, 8Msop; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 250 HP - CIMR-G7U41600 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details