IC REG BUCK ADJ 600MA SOT23-6 Product overview: MCP16301T-I/CHY from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600MA, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP16301T-I/CHY can be used for catalog matching and distributor lookup.
Step-down type Adjustable 2V~15V 600mA 4V~30V SOT-23-6 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-MCP16301T-I/CHY | MCP16301T-I/CHY |
| Product Name | Buck 600MA SOT23 Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; Tape & Reel (TR) | SOT23 |
| Output Voltage | 2 to 15 volts | 2 to 15 volts |
| Input Voltage | 30 volts | 4 to 30 volts |
| IOUT | 0.6000 amps | 0.6000 amps |