Microchip Technology, Inc. Ic, Dc-Dc Converter; Topology Microchip MCP16301T-I/CHY

Description
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter; Topology Microchip - 58T3650 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Microchip
58T3650
Ic, Dc-Dc Converter; Topology Microchip 58T3650
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V; Product Range:- RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Full Reel; Topology Microchip - 30T2375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Topology Microchip
30T2375
Dc-Dc Converter, Full Reel; Topology Microchip 30T2375
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4V-30Vin, 2V-15Vout, 600Maout, Sot-23-6 Rohs Compliant Microchip - 61T7634 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4V-30Vin, 2V-15Vout, 600Maout, Sot-23-6 Rohs Compliant Microchip
61T7634
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4V-30Vin, 2V-15Vout, 600Maout, Sot-23-6 Rohs Compliant Microchip 61T7634
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-30Vin, 2V-15Vout, 600mAout, SOT-23-6 RoHS Compliant: Yes

DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-30Vin, 2V-15Vout, 600mAout, SOT-23-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 58T3650 61T7634
Product Name Ic, Dc-Dc Converter; Topology Microchip Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4V-30Vin, 2V-15Vout, 600Maout, Sot-23-6 Rohs Compliant Microchip
Input Voltage 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details