Microchip Technology, Inc. Dc/dc Conv, Buck, 600Khz, Sot-23-6; Topology Microchip MCP16301HT-E/CH

Description
DC/DC CONV, BUCK, 600KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 600KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 600Khz, Sot-23-6; Topology Microchip - 12AC5410 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 600Khz, Sot-23-6; Topology Microchip
12AC5410
Dc/dc Conv, Buck, 600Khz, Sot-23-6; Topology Microchip 12AC5410
DC/DC CONV, BUCK, 600KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes

DC/DC CONV, BUCK, 600KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Buck, 500Khz, Sot-23-6; Topology Microchip - 27X9308 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 500Khz, Sot-23-6; Topology Microchip
27X9308
Dc/dc Conv, Buck, 500Khz, Sot-23-6; Topology Microchip 27X9308
DC/DC CONV, BUCK, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes

DC/DC CONV, BUCK, 500KHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 12AC5410
Product Name Dc/dc Conv, Buck, 600Khz, Sot-23-6; Topology Microchip
Input Voltage 4.7 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details