Microchip Technology, Inc. High-Speed, Microcontroller-Adaptable PWM MCP1630

Description
The MCP1630 is a high-speed Pulse Width Modulator (PWM) used to develop intelligent power systems. When used with a microcontroller, the MCP1630 will control the power system duty cycle to provide output voltage or current regulation. The MCP1630 inputs are designed to be easily attached to the I/O of a microcontroller, which supplies the reference and oscillator to the MCP1630, to generate a flexible and adaptable power system. Additional Features 12 nS Current Sense-to-Output delay Fast Rise and Fall times: 5.9 nS and 6.2 nS Precise Peak Current Limit (±5%) Low Operating Current:2.8 mA, typical Under Voltage Lockout (UVLO) Over-Temperature protection Space Saving MSOP-8 Package Extended Temperature Range (-40°C to +125°C)
Datasheet
Description
The MCP1630 is a high-speed Pulse Width Modulator (PWM) used to develop intelligent power systems. When used with a microcontroller, the MCP1630 will control the power system duty cycle to provide output voltage or current regulation. The MCP1630 inputs are designed to be easily attached to the I/O of a microcontroller, which supplies the reference and oscillator to the MCP1630, to generate a flexible and adaptable power system. Additional Features 12 nS Current Sense-to-Output delay Fast Rise and Fall times: 5.9 nS and 6.2 nS Precise Peak Current Limit (±5%) Low Operating Current:2.8 mA, typical Under Voltage Lockout (UVLO) Over-Temperature protection Space Saving MSOP-8 Package Extended Temperature Range (-40°C to +125°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed, Microcontroller-Adaptable PWM - MCP1630 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed, Microcontroller-Adaptable PWM
MCP1630
High-Speed, Microcontroller-Adaptable PWM MCP1630
The MCP1630 is a high-speed Pulse Width Modulator (PWM) used to develop intelligent power systems. When used with a microcontroller, the MCP1630 will control the power system duty cycle to provide output voltage or current regulation. The MCP1630 inputs are designed to be easily attached to the I/O of a microcontroller, which supplies the reference and oscillator to the MCP1630, to generate a flexible and adaptable power system. Additional Features 12 nS Current Sense-to-Output delay Fast Rise and Fall times: 5.9 nS and 6.2 nS Precise Peak Current Limit (±5%) Low Operating Current:2.8 mA, typical Under Voltage Lockout (UVLO) Over-Temperature protection Space Saving MSOP-8 Package Extended Temperature Range (-40°C to +125°C)

The MCP1630 is a high-speed Pulse Width Modulator (PWM) used to develop intelligent power systems. When used with a microcontroller, the MCP1630 will control the power system duty cycle to provide output voltage or current regulation. The MCP1630 inputs are designed to be easily attached to the I/O of a microcontroller, which supplies the reference and oscillator to the MCP1630, to generate a flexible and adaptable power system.

Additional Features

  • 12 nS Current Sense-to-Output delay
  • Fast Rise and Fall times: 5.9 nS and 6.2 nS
  • Precise Peak Current Limit (±5%)
  • Low Operating Current:2.8 mA, typical
  • Under Voltage Lockout (UVLO)
  • Over-Temperature protection
  • Space Saving MSOP-8 Package
  • Extended Temperature Range (-40°C to +125°C)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1630
Product Name High-Speed, Microcontroller-Adaptable PWM
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
CSD86350Q5D Synchronous Buck NexFET? Power Block MOSFET Pair - CSD86350Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
 - CYPD5236-96BZXI - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VFBGA-96
View Details