Microchip Technology, Inc. Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip MCP16252T-I/CH

Description
DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip - 18X0243 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip
18X0243
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip 18X0243
DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip - 12X8674 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip
12X8674
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip 12X8674
DC-DC Switching Boost Step Up Regulator, Adjustable, 350mV-5.5Vin, 1.8V-5.5Vout, 225mAout, SOT-23-8 RoHS Compliant: Yes

DC-DC Switching Boost Step Up Regulator, Adjustable, 350mV-5.5Vin, 1.8V-5.5Vout, 225mAout, SOT-23-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6, Full Reel; Topology Microchip - 85W9044 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6, Full Reel; Topology Microchip
85W9044
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6, Full Reel; Topology Microchip 85W9044
DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 18X0243 12X8674
Product Name Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip
Input Voltage 0.3500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details