Microchip Technology, Inc. Switching Voltage Regulators MCP16251T-I/CH

Description
Switching Voltage Regulators Low Iq Boost Switching Regulator, True Output Disconnect
Datasheet
Description
Switching Voltage Regulators Low Iq Boost Switching Regulator, True Output Disconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP16251T-I/CH
Switching Voltage Regulators MCP16251T-I/CH
Switching Voltage Regulators Low Iq Boost Switching Regulator, True Output Disconnect

Switching Voltage Regulators Low Iq Boost Switching Regulator, True Output Disconnect

Buy Now Datasheet
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip - 18X0242 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip
18X0242
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip 18X0242
DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip - 12X8673 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip
12X8673
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip 12X8673
DC-DC Switching Boost Step Up Regulator, Adjustable, 350mV-5.5Vin, 1.8V-5.5Vout, 225mAout, SOT-23-8 RoHS Compliant: Yes

DC-DC Switching Boost Step Up Regulator, Adjustable, 350mV-5.5Vin, 1.8V-5.5Vout, 225mAout, SOT-23-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6, Full Reel; Topology Microchip - 85W9042 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6, Full Reel; Topology Microchip
85W9042
Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6, Full Reel; Topology Microchip 85W9042
DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

DC-DC CONVERTER, BOOST, ADJUSTABLE, 500KHZ, SOT-23-6, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:350mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number MCP16251T-I/CH 18X0242 12X8673
Product Name Switching Voltage Regulators Dc-Dc Converter, Boost, Adjustable, 500Khz, Sot-23-6; Topology Microchip Dc-Dc Switching Boost Step Up Regulator, Adjustable, 350Mv-5.5Vin, 1.8V-5.5Vout, 225Maout, Sot-23-8 Rohs Compliant Microchip
Input Voltage 0.3500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details