Microchip Technology, Inc. Dc/dc Conv, Sync Boost, 500Khz, Sot-23-6; Topology Microchip MCP1624T-I/CHY

Description
DC/DC CONV, SYNC BOOST, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 500Khz, Sot-23-6; Topology Microchip - 14T4084 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 500Khz, Sot-23-6; Topology Microchip
14T4084
Dc/dc Conv, Sync Boost, 500Khz, Sot-23-6; Topology Microchip 14T4084
DC/DC CONV, SYNC BOOST, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 500KHZ, SOT-23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - MCP1624T-I/CHY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
MCP1624T-I/CHY
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MCP1624T-I/CHY
IC REG PIC MICROCTRL 1OUT SOT23

IC REG PIC MICROCTRL 1OUT SOT23

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 14T4084 MCP1624T-I/CHY
Product Name Dc/dc Conv, Sync Boost, 500Khz, Sot-23-6; Topology Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details