Microchip Technology, Inc. 500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator MCP1624

Description
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging
Datasheet
Description
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator - MCP1624 - Microchip Technology, Inc.
Chandler, AZ, United States
500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator
MCP1624
500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator MCP1624
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging

The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application.

Additional Features

    • Up to 96% Typical Efficiency
    • 425 mA Typical Peak Input Current Limit:
      • IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT
      • IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT
      • IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT
    • Low Start-up Voltage: 0.65V
    • Operating Input Voltage: 0.35V to 5.5V
    • Adjustable Output Voltage Range: 2.0V to 5.5V
    • Maximum Input Voltage < VOUT < 5.5V
    • Automatic PFM/PWM Operation
    • PWM Operation at 500 kHz
    • Low Device Quiescent Current: 19 µA – typical PFM Mode
    • Shutdown Current (All States): < 1 µA
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • True Load Disconnect Shutdown
    • Low Noise, Anti-Ringing Control
    • Over-temperature Protection
    • Small Form Factor SOT23-6 Packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1624
Product Name 500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator
Package Type SOT23; Other; ['DFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1525A Regulating Pulse Width Modulators - 5962-89511012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744E V50 - TLE42744E V50 - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details