Microchip Technology, Inc. Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip MCP1624-I/MC

Description
DC-DC CONVERTER, 500kHz, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 500kHz, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip - 85R1726 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip
85R1726
Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip 85R1726
DC-DC CONVERTER, 500kHz, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, 500kHz, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1624-I/MC
Switching Voltage Regulators MCP1624-I/MC
Switching Voltage Regulators 500kHz 150mA Syn Bst Output Disconn & PWM

Switching Voltage Regulators 500kHz 150mA Syn Bst Output Disconn & PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - MCP1624-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
MCP1624-I/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MCP1624-I/MC
IC REG PIC MICROCTRLR 1OUT 8DFN

IC REG PIC MICROCTRLR 1OUT 8DFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 85R1726 MCP1624-I/MC MCP1624-I/MC
Product Name Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details