Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MCP1623T-I/CHY

Description
IC REG PIC MICROCTRL 1OUT SOT23
Datasheet
Description
IC REG PIC MICROCTRL 1OUT SOT23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - MCP1623T-I/CHY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
MCP1623T-I/CHY
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MCP1623T-I/CHY
IC REG PIC MICROCTRL 1OUT SOT23

IC REG PIC MICROCTRL 1OUT SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1623T-I/CHY
Switching Voltage Regulators MCP1623T-I/CHY
Switching Voltage Regulators 500kHz 150mA Syn Out Disconn/PWM enabled

Switching Voltage Regulators 500kHz 150mA Syn Out Disconn/PWM enabled

Buy Now Datasheet
Dc-Dc Converter, 6-Sot-23; Topology Microchip - 76R6656 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6-Sot-23; Topology Microchip
76R6656
Dc-Dc Converter, 6-Sot-23; Topology Microchip 76R6656
DC-DC CONVERTER, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, 6-SOT-23; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv, 500Khz, 6-Sot-23, Full Reel; Topology Microchip - 31T1322 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv, 500Khz, 6-Sot-23, Full Reel; Topology Microchip
31T1322
Ic, Dc-Dc Conv, 500Khz, 6-Sot-23, Full Reel; Topology Microchip 31T1322
IC, DC-DC CONV, 500kHz, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA RoHS Compliant: Yes

IC, DC-DC CONV, 500kHz, 6-SOT-23, FULL REEL; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number MCP1623T-I/CHY MCP1623T-I/CHY 76R6656
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Switching Voltage Regulators Dc-Dc Converter, 6-Sot-23; Topology Microchip
Outlets 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details