Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MCP1623-I/MC

Description
IC REG PIC MICROCTRLR 1OUT 8DFN
Datasheet
Description
IC REG PIC MICROCTRLR 1OUT 8DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - MCP1623-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
MCP1623-I/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MCP1623-I/MC
IC REG PIC MICROCTRLR 1OUT 8DFN

IC REG PIC MICROCTRLR 1OUT 8DFN

Supplier's Site
Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip - 85R1724 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip
85R1724
Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip 85R1724
DC-DC CONVERTER, 500kHz, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, 500kHz, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:50mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1623-I/MC
Switching Voltage Regulators MCP1623-I/MC
Switching Voltage Regulators 500kHz 150mA Syn Bst Output Disconn & PWM

Switching Voltage Regulators 500kHz 150mA Syn Bst Output Disconn & PWM

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number MCP1623-I/MC 85R1724 MCP1623-I/MC
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc-Dc Converter, 500Khz, Dfn-8; Topology Microchip Switching Voltage Regulators
Outlets 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details