Microchip Technology, Inc. Switching Voltage Regulators MCP1612-ADJI/MS

Description
Switching Voltage Regulators 1.4MHz 1A Synch-Buck MSOP8
Datasheet
Description
Switching Voltage Regulators 1.4MHz 1A Synch-Buck MSOP8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1612-ADJI/MS
Switching Voltage Regulators MCP1612-ADJI/MS
Switching Voltage Regulators 1.4MHz 1A Synch-Buck MSOP8

Switching Voltage Regulators 1.4MHz 1A Synch-Buck MSOP8

Buy Now Datasheet
Ic, Sync Buck Regulator, Msop-8; Topology Microchip - 68K5101 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Buck Regulator, Msop-8; Topology Microchip
68K5101
Ic, Sync Buck Regulator, Msop-8; Topology Microchip 68K5101
IC, SYNC BUCK REGULATOR, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

IC, SYNC BUCK REGULATOR, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1612-ADJI/MS 68K5101
Product Name Switching Voltage Regulators Ic, Sync Buck Regulator, Msop-8; Topology Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details