Microchip Technology, Inc. Dc-Dc Converter, 1.4Mhz, Dfn-8; Topology Microchip MCP1612-ADJI/MF

Description
DC-DC CONVERTER, 1.4MHz, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1.4MHz, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1.4Mhz, Dfn-8; Topology Microchip - 71J5263 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.4Mhz, Dfn-8; Topology Microchip
71J5263
Dc-Dc Converter, 1.4Mhz, Dfn-8; Topology Microchip 71J5263
DC-DC CONVERTER, 1.4MHz, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, 1.4MHz, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1612-ADJI/MF
Switching Voltage Regulators MCP1612-ADJI/MF
Switching Voltage Regulators 1.4MHz 1.0A Synch- Buck Reg Adj. Output

Switching Voltage Regulators 1.4MHz 1.0A Synch- Buck Reg Adj. Output

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 71J5263 MCP1612-ADJI/MF
Product Name Dc-Dc Converter, 1.4Mhz, Dfn-8; Topology Microchip Switching Voltage Regulators
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details