Microchip Technology, Inc. Synchronous Buck Regulator, Tsot-5, Full Reel; Topology Microchip MCP1603T-ADJI/OS

Description
SYNCHRONOUS BUCK REGULATOR, TSOT-5, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BUCK REGULATOR, TSOT-5, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Buck Regulator, Tsot-5, Full Reel; Topology Microchip - 22K1320 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Regulator, Tsot-5, Full Reel; Topology Microchip
22K1320
Synchronous Buck Regulator, Tsot-5, Full Reel; Topology Microchip 22K1320
SYNCHRONOUS BUCK REGULATOR, TSOT-5, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA RoHS Compliant: Yes

SYNCHRONOUS BUCK REGULATOR, TSOT-5, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1603T-ADJI/OS
Switching Voltage Regulators MCP1603T-ADJI/OS
Switching Voltage Regulators 2.0MHz 0.5A Synch- Buck PFM/PWM Reg

Switching Voltage Regulators 2.0MHz 0.5A Synch- Buck PFM/PWM Reg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 22K1320 MCP1603T-ADJI/OS
Product Name Synchronous Buck Regulator, Tsot-5, Full Reel; Topology Microchip Switching Voltage Regulators
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details