Microchip Technology, Inc. Switching Voltage Regulators MCP1603T-120I/OS

Description
Switching Voltage Regulators 2.0MHz 0.5A Synch- Buck PFM/PWM Reg
Datasheet
Description
Switching Voltage Regulators 2.0MHz 0.5A Synch- Buck PFM/PWM Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1603T-120I/OS
Switching Voltage Regulators MCP1603T-120I/OS
Switching Voltage Regulators 2.0MHz 0.5A Synch- Buck PFM/PWM Reg

Switching Voltage Regulators 2.0MHz 0.5A Synch- Buck PFM/PWM Reg

Buy Now Datasheet
Synchronous Buck Regulator, Tsot-5; Topology Microchip - 84R5173 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Regulator, Tsot-5; Topology Microchip
84R5173
Synchronous Buck Regulator, Tsot-5; Topology Microchip 84R5173
SYNCHRONOUS BUCK REGULATOR, TSOT-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA RoHS Compliant: Yes

SYNCHRONOUS BUCK REGULATOR, TSOT-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1603T-120I/OS 84R5173
Product Name Switching Voltage Regulators Synchronous Buck Regulator, Tsot-5; Topology Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details