MCP1603 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1220719-MCP1603EV
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Current - Output: 500mA
Voltage - Input: 2.7V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Utilized IC / Part: MCP1603
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 3A992A
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: MCP1603
SYNCHRONOUS BUCK CONVERTER, EVALUATION BOARD; Silicon Manufacturer:Microch
BOARD EVAL BUCK CONV MCP1603
Power Management IC Development Tools MCP1603 Buck Converter Eval Brd
| DigiKey | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | MCP1603EV-ND | MCP1603EV | 1220719-MCP1603EV | 54M4817 | MCP1603EV | MCP1603EV |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Synchronous Buck Converter, Evaluation Board; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down | Buck Converter |