Microchip Technology, Inc. 2MHz 500mA Synchronous PFM/PWM Buck Regulator w/Power Good MCP1602

Description
The MCP1602 is a high efficient, fully integrated 500 mA synchronous buck regulator with a power-good monitor. The 2.7V to 5.5V input voltage range and low quiescent current (45 µA, typical) makes the MCP1602 ideally suited for applications powered from 1-cell Li-Ion or 2-cell/3-cell NiMH/NiCd batteries. At heavy loads, the MCP1602 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1602 automatically changes operation to a PFM mode to minimize quiescent current draw form the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1602 to achieve the highest efficiency over the entire operating current range. The open-drain power-good feature of the MCP1602 monitors the output voltage and provides indication when the output voltage is within 94% (typical) of the regulation value. The typical 2% hysteresis in the power-good transition threshold as well as a 262 ms (typical) delay time ensures accurate power good signaling. The MCP1602 is available in either the 8-pin DFN or MSOP package. It is also available with either an adjustable or fixed output voltage. The available fixed output voltage options are 1.2V, 1.5V, 1.8V, 2.5V and 3.3V. Additional protection features include: UVLO, overtemperature, and overcurrent protection. Additional Features Over 90% Typical Efficiency Output Current: Up To 500 mA Power-Good Output with 262 ms Delay Low Quiescent Current: 45 μA (typical) Low Shutdown Current: 0.05 μA (typical) Automatic PWM to PFM Mode Transition Adjustable Output Voltage: 0.8V to 4.5V Fixed Output Voltage: 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V 2.0 MHz Fixed-Frequency PWM (Heavy Load) Internally Compensated Undervoltage Lockout (UVLO) Overtemperture Protection Overcurrent Protection Space Saving Packages: 8-Lead MSOP 8-Lead 3x3 DFN
Datasheet
Description
The MCP1602 is a high efficient, fully integrated 500 mA synchronous buck regulator with a power-good monitor. The 2.7V to 5.5V input voltage range and low quiescent current (45 µA, typical) makes the MCP1602 ideally suited for applications powered from 1-cell Li-Ion or 2-cell/3-cell NiMH/NiCd batteries. At heavy loads, the MCP1602 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1602 automatically changes operation to a PFM mode to minimize quiescent current draw form the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1602 to achieve the highest efficiency over the entire operating current range. The open-drain power-good feature of the MCP1602 monitors the output voltage and provides indication when the output voltage is within 94% (typical) of the regulation value. The typical 2% hysteresis in the power-good transition threshold as well as a 262 ms (typical) delay time ensures accurate power good signaling. The MCP1602 is available in either the 8-pin DFN or MSOP package. It is also available with either an adjustable or fixed output voltage. The available fixed output voltage options are 1.2V, 1.5V, 1.8V, 2.5V and 3.3V. Additional protection features include: UVLO, overtemperature, and overcurrent protection. Additional Features Over 90% Typical Efficiency Output Current: Up To 500 mA Power-Good Output with 262 ms Delay Low Quiescent Current: 45 μA (typical) Low Shutdown Current: 0.05 μA (typical) Automatic PWM to PFM Mode Transition Adjustable Output Voltage: 0.8V to 4.5V Fixed Output Voltage: 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V 2.0 MHz Fixed-Frequency PWM (Heavy Load) Internally Compensated Undervoltage Lockout (UVLO) Overtemperture Protection Overcurrent Protection Space Saving Packages: 8-Lead MSOP 8-Lead 3x3 DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 500mA Synchronous PFM/PWM Buck Regulator w/Power Good - MCP1602 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 500mA Synchronous PFM/PWM Buck Regulator w/Power Good
MCP1602
2MHz 500mA Synchronous PFM/PWM Buck Regulator w/Power Good MCP1602
The MCP1602 is a high efficient, fully integrated 500 mA synchronous buck regulator with a power-good monitor. The 2.7V to 5.5V input voltage range and low quiescent current (45 µA, typical) makes the MCP1602 ideally suited for applications powered from 1-cell Li-Ion or 2-cell/3-cell NiMH/NiCd batteries. At heavy loads, the MCP1602 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1602 automatically changes operation to a PFM mode to minimize quiescent current draw form the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1602 to achieve the highest efficiency over the entire operating current range. The open-drain power-good feature of the MCP1602 monitors the output voltage and provides indication when the output voltage is within 94% (typical) of the regulation value. The typical 2% hysteresis in the power-good transition threshold as well as a 262 ms (typical) delay time ensures accurate power good signaling. The MCP1602 is available in either the 8-pin DFN or MSOP package. It is also available with either an adjustable or fixed output voltage. The available fixed output voltage options are 1.2V, 1.5V, 1.8V, 2.5V and 3.3V. Additional protection features include: UVLO, overtemperature, and overcurrent protection. Additional Features Over 90% Typical Efficiency Output Current: Up To 500 mA Power-Good Output with 262 ms Delay Low Quiescent Current: 45 μA (typical) Low Shutdown Current: 0.05 μA (typical) Automatic PWM to PFM Mode Transition Adjustable Output Voltage: 0.8V to 4.5V Fixed Output Voltage: 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V 2.0 MHz Fixed-Frequency PWM (Heavy Load) Internally Compensated Undervoltage Lockout (UVLO) Overtemperture Protection Overcurrent Protection Space Saving Packages: 8-Lead MSOP 8-Lead 3x3 DFN

The MCP1602 is a high efficient, fully integrated 500 mA synchronous buck regulator with a power-good monitor. The 2.7V to 5.5V input voltage range and low quiescent current (45 µA, typical) makes the MCP1602 ideally suited for applications powered from 1-cell Li-Ion or 2-cell/3-cell NiMH/NiCd batteries.

At heavy loads, the MCP1602 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1602 automatically changes operation to a PFM mode to minimize quiescent current draw form the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1602 to achieve the highest efficiency over the entire operating current range.

The open-drain power-good feature of the MCP1602 monitors the output voltage and provides indication when the output voltage is within 94% (typical) of the regulation value. The typical 2% hysteresis in the power-good transition threshold as well as a 262 ms (typical) delay time ensures accurate power good signaling.

The MCP1602 is available in either the 8-pin DFN or MSOP package. It is also available with either an adjustable or fixed output voltage. The available fixed output voltage options are 1.2V, 1.5V, 1.8V, 2.5V and 3.3V.

Additional protection features include: UVLO, overtemperature, and overcurrent protection.

Additional Features

    • Over 90% Typical Efficiency
    • Output Current: Up To 500 mA
    • Power-Good Output with 262 ms Delay
    • Low Quiescent Current: 45 μA (typical)
    • Low Shutdown Current: 0.05 μA (typical)
    • Automatic PWM to PFM Mode Transition
    • Adjustable Output Voltage:
      • 0.8V to 4.5V
    • Fixed Output Voltage:
      • 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V
    • 2.0 MHz Fixed-Frequency PWM (Heavy Load)
    • Internally Compensated
    • Undervoltage Lockout (UVLO)
    • Overtemperture Protection
    • Overcurrent Protection
    • Space Saving Packages:
      • 8-Lead MSOP
      • 8-Lead 3x3 DFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1602
Product Name 2MHz 500mA Synchronous PFM/PWM Buck Regulator w/Power Good
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24295RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC PWR SWITCH SPI MULTICH 24TSDS - 376-TLE75602ESHXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details