Microchip Technology, Inc. Dc-Dc Converter, 2Mhz, Msop-8; Topology Microchip MCP1602-250I/MS

Description
DC-DC CONVERTER, 2MHz, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:2.4MHz RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2MHz, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:2.4MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2Mhz, Msop-8; Topology Microchip - 88K5539 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2Mhz, Msop-8; Topology Microchip
88K5539
Dc-Dc Converter, 2Mhz, Msop-8; Topology Microchip 88K5539
DC-DC CONVERTER, 2MHz, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:2.4MHz RoHS Compliant: Yes

DC-DC CONVERTER, 2MHz, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:2.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1602-250I/MS
Switching Voltage Regulators MCP1602-250I/MS
Switching Voltage Regulators 20MHz 05A Synch-Buck PFM/PWM Reg

Switching Voltage Regulators 20MHz 05A Synch-Buck PFM/PWM Reg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 88K5539 MCP1602-250I/MS
Product Name Dc-Dc Converter, 2Mhz, Msop-8; Topology Microchip Switching Voltage Regulators
Frequency 2.4MHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details