Microchip Technology, Inc. Switching Voltage Regulators MCP1601-I/MS

Description
Switching Voltage Regulators 500mA Sych Buck
Datasheet
Description
Switching Voltage Regulators 500mA Sych Buck
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1601-I/MS
Switching Voltage Regulators MCP1601-I/MS
Switching Voltage Regulators 500mA Sych Buck

Switching Voltage Regulators 500mA Sych Buck

Buy Now Datasheet
Ic, Sync Buck Regulator, Msop-8; Topology Microchip - 03H5063 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Buck Regulator, Msop-8; Topology Microchip
03H5063
Ic, Sync Buck Regulator, Msop-8; Topology Microchip 03H5063
IC, SYNC BUCK REGULATOR, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:500mA; Product Range:-RoHS Compliant: Yes

IC, SYNC BUCK REGULATOR, MSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:500mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1601-I/MS 03H5063
Product Name Switching Voltage Regulators Ic, Sync Buck Regulator, Msop-8; Topology Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details