50 PPM 0.1% VOLTAGE REFERENCE Product overview: MCP1502T-50E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1502T-50E/CHY
Win Source Part Number: 1372481-MCP1502T-50E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: MCP1502
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.1%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 7ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 5V
Current - Output: 20 mA
Current - Supply: 550µA
Voltage - Input: 5.2V ~ 5.5V
Reference Type: Series
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6
VOLTAGE REFERENCE, AEC-Q100, 5V, SOT-23 ROHS COMPLIANT: YES
50 PPM 0.1% VOLTAGE REFERENCE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1502T-50E/CHY | 1372481-MCP1502T-50E/CHY | 150-MCP1502T-50E/CHYDKR-ND | 32AK4962 | MCP1502T-50E/CHY |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage Reference, Aec-Q100, 5V, Sot-23 Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | |
| TC | 7 ppm/C | 7 ppm/C | 7 ppm/C | ||
| VIN | 5.5 volts | 5.2 to 5.5 volts |