IC 7 PPM 0.1% VOLTAGE REFERENCE Product overview: MCP1502T-40E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1502T-40E/CHY
Win Source Part Number: 1372482-MCP1502T-40E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: MCP1502
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.1%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 7ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 4.096V
Current - Output: 20 mA
Current - Supply: 550µA
Voltage - Input: 4.3V ~ 5.5V
Reference Type: Series
Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
IC 7 PPM 0.1% VOLTAGE REFERENCE
IC 7 PPM 0.1% VOLTAGE REFERENCE
VOLT REF, SERIES, 4.096V, -40 TO 125DEGC ROHS COMPLIANT: YES
VOLT REF, SERIES, 4.096V, -40 TO 125DEGC; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1502T-40E/CHY | 1372482-MCP1502T-40E/CHY | 150-MCP1502T-40E/CHYTR-ND | MCP1502T-40E/CHY | MCP1502T-40E/CHY | 90AJ6168 | 71AJ7493 |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Volt Ref, Series, 4.096V, -40 To 125Degc Rohs Compliant Microchip | Volt Ref, Series, 4.096V, -40 To 125Degc; Voltage Reference Type Microchip |
| Type | Series | Series | Series | ||||
| VREF Type | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | Other; SOT-23 | ||
| TC | 7 ppm/C | 7 ppm/C | 7 ppm/C | ||||
| VIN | 5.5 volts | 4.3 to 5.5 volts |